IC OR 1-CIR 2-IN 6-MP6D
IC OR 1-CIR 2-IN 6-MP6D
IC OR 1-CIR 2-IN 6-MP6D
| DigiKey | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 264-7UL1T32NXELFTR-ND |
| Product Name | Gates and Inverters |
| Gate Type | OR |
| Supply Voltage | 2.3V ~ 3.6V |
| Inputs | 2 |
| Propagation Delay | 5 ns |
| Low Level Output Current (Sink) | 8 mA |