TOSHIBA ELECTRONICS (UK) LTD
7UL1T02FS,LF -- GATES AND INVERTERS
Toshiba Electronics (UK) Ltd
Gates and Inverters
7UL1T02FS,LF
Description
IC NOR 1-CIR 2-IN FSV
Request a Quote
Email Supplier
Datasheet
Description
IC NOR 1-CIR 2-IN FSV
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Logic Gates |
|
Product Number
|
264-7UL1T02FSLF(BTR-ND |
|
Product Name
|
Gates and Inverters |
|
Gate Type
|
NOR
|
|
Supply Voltage
|
2.3V ~ 3.6V
|
|
Inputs
|
2
|
|
Propagation Delay
|
4.4 ns
|
Unlock Full Specs
to access all available technical data
Similar Products
Gate Type
NOT; Inverter
Supply Voltage
6 v
Output Type
Open drain
View Details
Gate Type
NOT; Inverter
Supply Voltage
4.5 V ~ 5.5 V
Inputs
6
View Details
6 suppliers
Gate Type
NOT; NOR; XOR; XNOR
Inputs
2
Number of Gates
5
View Details