NAND Gate IC 1 Channel USV
NAND Gate IC 1 Channel USV
NAND Gate IC 1 Channel USV
IC GATE NAND 1CH 2-INP USV
LOGIC, 2-INPUT/NAND WITH LEVEL S
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 264-7UL1T00FULFCT-ND | 7UL1T00FU,LF | 7UL1T00FU,LF | 7UL1T00FU,LF |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NAND | NAND; NAND Gate | NAND | NOT; NAND |
| Supply Voltage | 2.3V ~ 3.6V | 3.6V; 2.3V ~ 3.6V | 3.6V | 0.1V ~ 0.4V (Low), 2V ~ 2.48V (High) |
| Inputs | 2 | 2 | ||
| Propagation Delay | 3.3 ns | |||
| Low Level Output Current (Sink) | 8 mA | 8 mA |