IC NAND 1-CIR 2-IN FSV
IC NAND 1-CIR 2-IN FSV
IC NAND 1-CIR 2-IN FSV
| DigiKey | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 264-7UL1T00FSLF(BTR-ND |
| Product Name | Gates and Inverters |
| Gate Type | NAND |
| Supply Voltage | 2.3V ~ 3.6V |
| Inputs | 2 |
| Propagation Delay | 4.4 ns |