Inverter IC 1 Channel Schmitt Trigger USV
Inverter IC 1 Channel Schmitt Trigger USV
Inverter IC 1 Channel Schmitt Trigger USV
Inverter IC 1 Channel Schmitt Trigger USV
LOGIC, INVERTER, SOT-353 VCC:0.9
IC INVERT SCHMITT 1CH 1-INP USV
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 264-7UL1G14FULFDKR-ND | 7UL1G14FU,LF | 7UL1G14FU,LF | 7UL1G14FU,LF |
| Product Name | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT | NOT |
| Supply Voltage | 0.9V ~ 3.6V | 3.6V; 0.9V ~ 3.6V | 0.1V ~ 0.4V (Low), 0.75V ~ 2.48V (High) | 3.6V |
| Inputs | 1 | 1 | ||
| Features | Schmitt Trigger | |||
| Propagation Delay | 5.2 ns |