TOSHIBA ELECTRONICS (UK) LTD
7UL1G08FS,RF -- GATES AND INVERTERS
Toshiba Electronics (UK) Ltd
Gates and Inverters
7UL1G08FS,RF
Description
IC AND 1-CIR 2-IN FSV
Request a Quote
Email Supplier
Datasheet
Description
IC AND 1-CIR 2-IN FSV
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Logic Gates |
|
Product Number
|
264-7UL1G08FSRF(BCT-ND |
|
Product Name
|
Gates and Inverters |
|
Gate Type
|
AND
|
|
Supply Voltage
|
0.9V ~ 3.6V
|
|
Inputs
|
2
|
|
Propagation Delay
|
4.4 ns
|
Unlock Full Specs
to access all available technical data
Similar Products
Gate Type
NAND
Supply Voltage
4.5V ~ 5.5V
Inputs
4
View Details
3 suppliers
Pin Count
14
IC Package Type
TSSOP; Other; TSSOP
View Details
Gate Type
AND
Supply Voltage
2V ~ 5.5V
Inputs
2
View Details
6 suppliers