Toshiba America Electronic Components, Inc. Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHCT540AFT(BE) 74VHCT540AFT(BE)

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 766099-74VHCT540AFT( BE) Series: Automotive, AEC-Q100, 74VHCT Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 766099-74VHCT540AFT( BE) Series: Automotive, AEC-Q100, 74VHCT Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHCT540AFT(BE) - 766099-74VHCT540AFT(BE) - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHCT540AFT(BE)
766099-74VHCT540AFT(BE)
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHCT540AFT(BE) 766099-74VHCT540AFT(BE)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 766099-74VHCT540AFT( BE) Series: Automotive, AEC-Q100, 74VHCT Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 766099-74VHCT540AFT(BE)
Series: Automotive, AEC-Q100, 74VHCT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Amplifier and Comparator Chips - 74VHCT540AFT(BE) - ODG (Origin Data Global)
Shenzhen, China
Amplifier and Comparator Chips
74VHCT540AFT(BE)
Amplifier and Comparator Chips 74VHCT540AFT(BE)
Buffers & Line Drivers CMOS Logic IC Series

Buffers & Line Drivers CMOS Logic IC Series

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Buffer Amplifiers Amplifier and Comparator Chips
Product Number 766099-74VHCT540AFT(BE) 74VHCT540AFT(BE)
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHCT540AFT(BE) Amplifier and Comparator Chips
Supply Voltage (VS) 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation, OP Amps, Buffer Amps - 5962-9763301QGA - Quarktwin Technology Ltd.
Specs
RoHS Compliant RoHS
Slew Rate 1 V/µs
VOS 5 millivolts
View Details
Operational Amplifier IC - 687-AD623ARM - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
View Details
3 suppliers
 - CA3420E - Rochester Electronics
Renesas Electronics Corporation
Specs
Package Type DIP; PDIP; PDIP8
Life Cycle Stage Obsolete
View Details
7 suppliers
Expandable Dual 4-Input Buffer - 932 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; Lead CAN / Flat Pack
View Details