Toshiba Electronics (UK) Ltd Logic - Logic - Shift Registers - 74VHC595FT 74VHC595FT

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 117133-74VHC595FT Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 117133-74VHC595FT Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - 74VHC595FT - 117133-74VHC595FT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - 74VHC595FT
117133-74VHC595FT
Logic - Logic - Shift Registers - 74VHC595FT 117133-74VHC595FT
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 117133-74VHC595FT Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 117133-74VHC595FT
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shift Registers - 264-74VHC595FTTR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
264-74VHC595FTTR-ND
Shift Registers 264-74VHC595FTTR-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 264-74VHC595FTDKR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
264-74VHC595FTDKR-ND
Shift Registers 264-74VHC595FTDKR-ND
IC SR TRI-STATE 8BIT 16-TSSOP

IC SR TRI-STATE 8BIT 16-TSSOP

Buy Now Datasheet
Shift Registers - 264-74VHC595FTCT-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
264-74VHC595FTCT-ND
Shift Registers 264-74VHC595FTCT-ND
IC SR TRI-STATE 8BIT 16-TSSOP

IC SR TRI-STATE 8BIT 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 74VHC595FT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
74VHC595FT
Integrated Circuits (ICs) - Logic - Shift Registers 74VHC595FT
IC REGISTER SHIFT 8-BIT 16TSSOP

IC REGISTER SHIFT 8-BIT 16TSSOP

Supplier's Site
Logic - Shift Registers - 74VHC595FT - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
74VHC595FT
Logic - Shift Registers 74VHC595FT
IC REGISTER SHIFT 8-BIT 16TSSOP

IC REGISTER SHIFT 8-BIT 16TSSOP

Supplier's Site Datasheet
Shift Registers - 74VHC595FT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74VHC595FT
Shift Registers 74VHC595FT
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
74VHC595FT
Counter Shift Registers 74VHC595FT
Counter Shift Registers CMOS Logic IC Series

Counter Shift Registers CMOS Logic IC Series

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 117133-74VHC595FT 264-74VHC595FTTR-ND 74VHC595FT 74VHC595FT 74VHC595FT 74VHC595FT
Product Name Logic - Logic - Shift Registers - 74VHC595FT Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Shift Registers Counter Shift Registers
Supply Voltage 2 V ~ 5.5 V 2V ~ 5.5V 2V ~ 5.5V
Output Characteristics Tri-State 3-State 3-State; Tri-State
Package Type SOP; SSOP; TSSOP; Other; 16-TSSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Shift Registers - 4035BDMQB - Quarktwin Technology Ltd.
Specs
Register Type Universal
Output Characteristics Complementary
Package Type DIP; Other; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
 - 7812904P - RS Components, Ltd.
Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V; 6 V, 4.5 V
Package Type SOIC
View Details