Toshiba Corporation Logic - Logic - Shift Registers - 74VHC595FT(BE) 74VHC595FT(BE)

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 039017-74VHC595FT(BE ) Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 039017-74VHC595FT(BE ) Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - 74VHC595FT(BE) - 039017-74VHC595FT(BE) - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - 74VHC595FT(BE)
039017-74VHC595FT(BE)
Logic - Logic - Shift Registers - 74VHC595FT(BE) 039017-74VHC595FT(BE)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 039017-74VHC595FT(BE ) Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 039017-74VHC595FT(BE)
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shift Register Single 8-Bit Serial to Serial/Parallel Automotive 16-Pin TSSOP-B T/R - 4669-74VHC595FT(BE) - Utmel Electronic Limited
Hong Kong, China
Shift Register Single 8-Bit Serial to Serial/Parallel Automotive 16-Pin TSSOP-B T/R
4669-74VHC595FT(BE)
Shift Register Single 8-Bit Serial to Serial/Parallel Automotive 16-Pin TSSOP-B T/R 4669-74VHC595FT(BE)
Shift Register Single 8-Bit Serial to Serial/Parallel Automotive 16-Pin TSSOP-B T/R

Shift Register Single 8-Bit Serial to Serial/Parallel Automotive 16-Pin TSSOP-B T/R

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Shift Registers Shift Registers
Product Number 039017-74VHC595FT(BE) 4669-74VHC595FT(BE)
Product Name Logic - Logic - Shift Registers - 74VHC595FT(BE) Shift Register Single 8-Bit Serial to Serial/Parallel Automotive 16-Pin TSSOP-B T/R
Supply Voltage 2 V ~ 5.5 V
Output Characteristics Tri-State
Package Type SOP; SSOP; TSSOP; Other; 16-TSSOP
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

8-bit serial-in, parallel-out shift register - 74HC164D-Q100J - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage +7
Features ESD Protection
View Details
6 suppliers
Interface - Interface - Drivers, Receivers, Transceivers - 74FCT162646CTPVCT - 1131403-74FCT162646CTPVCT - Win Source Electronics
Specs
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State
Package Type SSOP
View Details
Logic - Shift Registers - 74HC166D-Q100118 - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details
 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details