Toshiba America Electronic Components, Inc. Logic - Logic - Latches - 74VHC573FT(BE) 74VHC573FT(BE)

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 007472-74VHC573FT(BE ) Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Latch Output Type: Tri-State Current - Output High, Low: 8mA, 8mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2 V to 5.5 V Propagation Delay Time (ns): 6.5ns Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 007472-74VHC573FT(BE ) Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Latch Output Type: Tri-State Current - Output High, Low: 8mA, 8mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2 V to 5.5 V Propagation Delay Time (ns): 6.5ns Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - 74VHC573FT(BE)
007472-74VHC573FT(BE)
Logic - Logic - Latches - 74VHC573FT(BE) 007472-74VHC573FT(BE)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 007472-74VHC573FT(BE ) Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Latch Output Type: Tri-State Current - Output High, Low: 8mA, 8mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2 V to 5.5 V Propagation Delay Time (ns): 6.5ns Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 007472-74VHC573FT(BE)
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Latch
Output Type: Tri-State
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2 V to 5.5 V
Propagation Delay Time (ns): 6.5ns
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Latches
Product Number 007472-74VHC573FT(BE)
Product Name Logic - Logic - Latches - 74VHC573FT(BE)
Supply Voltage 2 V ~ 5.5 V
Low-level Output Current (Sink) 8 mA
High-level Output Current (Source) 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HCT573D,652 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
Integrated Circuits (ICs) - Logic - Latches - 1257447-74HCT373D,652 - Win Source Electronics
Specs
Supply Voltage 4.5V ~ 5.5V
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
5 suppliers
CD4508B-MIL CMOS Dual 4-Bit Latch - CD4508BF3A - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
3 suppliers
Octal Transparent Latch 3-State Outputs - 54S373/R - Lansdale Semiconductor, Inc.
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 7 V
View Details