IC MUX/DEMUX DUAL 4X1 16TSSOP Product overview: 74VHC4052AFT(BE) from Toshiba Electronic Devices and Storage Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74VHC4052AFT(BE)
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 039016-74VHC4052AFT(
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SP4T
-3db Bandwidth: 230MHz
Crosstalk: -45dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 37 Ohm
Case / Package: 16-TSSOPB
Single Supply Voltage (V+): 2 V to 5.5 V
Max Switch Time (Ton,Toff): 12ns, 12ns
Channel Capacitance(CS off, CD off): 0.5pF, 13.1pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
TSSOP16B Analog Switches, Multiplexers ROHS
TSSOP16B Analog Switches / Multiplexers ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-74VHC4052AFT(BE) | 039016-74VHC4052AFT(BE) | 74VHC4052AFT(BE) | 74VHC4052AFT(BE) |
| Product Name | Dual Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74VHC4052AFT(BE) | IC Analog Switches and Multiplexers | Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers |
| Configuration | 4x1 | 4x1 | ||
| Ron | 5.00E-6 ohms | |||
| Bandwidth | 230 MHz | 230 MHz | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Reel - TR | SSOP; SOP; TSSOP; 16-TSSOPB | SSOP; SOP; TSSOP |