NOR Gate IC 3 Channel 14-TSSOPB
NOR Gate IC 3 Channel 14-TSSOPB
NOR Gate IC 3 Channel 14-TSSOPB
IC GATE NOR 3CH 3-INP 14TSSOPB
NOR Gate IC 3 Channel 14-TSSOPB
IC GATE NOR 3CH 3-INP 14TSSOPB
Logic Gates NOR GATE VCC: 2-5.5V
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74VHC27FTCT-ND | 74VHC27FT | 74VHC27FT | 74VHC27FT | 74VHC27FT |
| Product Name | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates |
| Gate Type | NOR | NOT; NOR | NOR; NOR Gate | NOR | |
| Supply Voltage | 2V ~ 5.5V | 2V ~ 4.5V (Low), 0.1V ~ 36V (High) | 2V ~ 5.5V | ||
| Inputs | 3 | 3 | |||
| Propagation Delay | 7.9 ns | ||||
| Low Level Output Current (Sink) | 8 mA | 8 mA |