Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 007452-74VHC245FT(BE
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
TSSOP-20 Buffers, Drivers, Receivers, Transceivers ROHS
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | RF Transceivers | Telemetry Receivers and Telemetry Transmitters |
| Product Number | 007452-74VHC245FT(BE) | 74VHC245FT(BE) |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHC245FT(BE) | RF Modules and Devices |
| Package Type | Surface Mount; SMD (SMT) |