Toshiba America Electronic Components, Inc. Amplifier and Comparator Chips 74VHC240FT(BE)

Description
Buffers & Line Drivers CMOS Logic IC Series
Request a Quote Datasheet
Description
Buffers & Line Drivers CMOS Logic IC Series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amplifier and Comparator Chips - 74VHC240FT(BE) - ODG (Origin Data Global)
Shenzhen, China
Amplifier and Comparator Chips
74VHC240FT(BE)
Amplifier and Comparator Chips 74VHC240FT(BE)
Buffers & Line Drivers CMOS Logic IC Series

Buffers & Line Drivers CMOS Logic IC Series

Supplier's Site Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHC240FT(BE) - 007445-74VHC240FT(BE) - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHC240FT(BE)
007445-74VHC240FT(BE)
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHC240FT(BE) 007445-74VHC240FT(BE)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 007445-74VHC240FT(BE ) Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Number of Elements: 2 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 007445-74VHC240FT(BE)
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ODG (Origin Data Global) Win Source Electronics
Product Category Amplifier and Comparator Chips Buffer Amplifiers
Product Number 74VHC240FT(BE) 007445-74VHC240FT(BE)
Product Name Amplifier and Comparator Chips Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHC240FT(BE)
Supply Voltage (VS) 2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ADA4950-1YCPZ-R2 - 859894-ADA4950-1YCPZ-R2 - Win Source Electronics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type CSP; 16-LFCSP-VQ (3x3)
View Details
High-Performance Buffers - SiT92114AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Instrumentation, OP Amps, Buffer Amps - 5962-89502012A - Quarktwin Technology Ltd.
Specs
RoHS Compliant RoHS
Slew Rate 100 V/µs
VOS 15 millivolts
View Details
2 suppliers