Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 908340-74VHC21FT
Series: 74VHC
Operating Temperature Range: -40°C ~ 125°C
Features: AND Gate IC 2 Channel - 14-TSSOPB
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: CLS02
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOPB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8542.39.0001
Other Part Number: 74VHC21FTCT, 74VHC21FTDKR, 74VHC21FT(BJ), 74VHC21FTTR
AND Gate IC 2 Channel 14-TSSOPB
AND Gate IC 2 Channel 14-TSSOPB
AND Gate IC 2 Channel 14-TSSOPB
IC GATE AND 2CH 4-INP 14TSSOPB Product overview: 74VHC21FT from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHC21FT can be used for catalog matching and distributor lookup.
IC GATE AND 2CH 4-INP 14TSSOPB
AND Gate IC 2 Channel 14-TSSOPB
IC GATE AND 2CH 4-INP 14TSSOPB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 908340-74VHC21FT | 74VHC21FTTR-ND | 705-74VHC21FT | 74VHC21FT | 74VHC21FT | 74VHC21FT |
| Product Name | Logic - Logic - Gates and Inverters - 74VHC21FT | Gates and Inverters | Dual Logic IC | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | AND | AND; AND | NOT; AND | AND; AND Gate | AND |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| IC Package Type | SOP; SSOP; TSSOP; Other; 14-TSSOPB | TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" | Other; Tape & Reel (TR) | SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | ||
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V | 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) | 2V ~ 5.5V | ||
| Inputs | 4 | 4 | 4 |