IC GATE NAND 2CH 4-INP 14TSSOPB Product overview: 74VHC20FT from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHC20FT can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 858089-74VHC20FT
Series: 74VHC
Operating Temperature Range: -40°C ~ 125°C
Features: NAND Gate IC 2 Channel Schmitt Trigger 14-TSSOPB
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: RN2105
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOPB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8542.39.0001
Other Part Number: 74VHC20FTDKR, 74VHC20FT(BJ), 74VHC20FTTR, 74VHC20FTCT
NAND Gate IC 2 Channel Schmitt Trigger 14-TSSOPB
NAND Gate IC 2 Channel Schmitt Trigger 14-TSSOPB
NAND Gate IC 2 Channel Schmitt Trigger 14-TSSOPB
NAND Gate IC 2 Channel Schmitt Trigger 14-TSSOPB
IC GATE NAND 2CH 4-INP 14TSSOPB
IC GATE NAND 2CH 4-INP 14TSSOPB
IC GATE NAND 2CH 4-INP 14TSSOPB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74VHC20FT | 858089-74VHC20FT | 74VHC20FTTR-ND | 74VHC20FT | 74VHC20FT | 74VHC20FT | 74VHC20FT |
| Product Name | Dual Logic IC | Logic - Logic - Gates and Inverters - 74VHC20FT | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NAND; NAND | NOT | NAND | NAND; NAND Gate | NOT; NAND | NAND; NAND Gate | NAND |
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | 2V ~ 4.5V (Low), 0.1V ~ 36V (High) | 2V ~ 5.5V | ||
| Logic Family | VHC | ||||||
| Inputs | 4 | 4 | 4 | 4 | |||
| Propagation Delay | 7 ns | 7 ns | 7 ns |