Toshiba America Electronic Components, Inc. Logic - Logic - Flip Flops - 74VHC174FT(BJ) 74VHC174FT(BJ)

Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103845-74VHC174FT(B J) Categories: Logic - Flip Flops Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103845-74VHC174FT(B J) Categories: Logic - Flip Flops Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - 74VHC174FT(BJ) - 1103845-74VHC174FT(BJ) - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74VHC174FT(BJ)
1103845-74VHC174FT(BJ)
Logic - Logic - Flip Flops - 74VHC174FT(BJ) 1103845-74VHC174FT(BJ)
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103845-74VHC174FT(B J) Categories: Logic - Flip Flops Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1103845-74VHC174FT(BJ)
Categories: Logic - Flip Flops
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 1103845-74VHC174FT(BJ)
Product Name Logic - Logic - Flip Flops - 74VHC174FT(BJ)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT823D,602 - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Logic Family / Base Number Nexperia - 29AC1073 - Newark, An Avnet Company
Specs
fMAX 36 MHz
Package Type TSSOP; TSSOP
Number of Pins 20
View Details
74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074DE4 - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
4 suppliers