Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 124124-74VHC164FT
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Purpose: Serial to Parallel
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
IC SR PUSH-PULL 8BIT 14-TSSOP
Shift Shift Register 1 Element 8 Bit 14-TSSOP
IC SR PUSH-PULL 8BIT 14-TSSOP
IC REG SHIFT SIPO 8BIT 14TSSOP
Shift Shift Register 1 Element 8 Bit 14-TSSOP
Counter Shift Registers CMOS Logic IC Series
IC REG SHIFT SIPO 8BIT 14TSSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 124124-74VHC164FT | 264-74VHC164FTDKR-ND | 74VHC164FT | 74VHC164FT | 74VHC164FT | 74VHC164FT |
| Product Name | Logic - Logic - Shift Registers - 74VHC164FT | Shift Registers | Logic - Shift Registers | Shift Registers | Counter Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers |
| Supply Voltage | 2 V ~ 5.5 V | 2V ~ 5.5V | 2V ~ 5.5V | |||
| Output Characteristics | Push-Pull | Push-Pull | Push-Pull | |||
| Package Type | SOP; SSOP; TSSOP; Other; 14-TSSOP | TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | ||
| Number of units in IC | 1 |