Toshiba America Electronic Components, Inc. Logic - Logic - Shift Registers - 74VHC164FT(BE) 74VHC164FT(BE)

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 039012-74VHC164FT(BE ) Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Purpose: Serial to Parallel Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 039012-74VHC164FT(BE ) Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Purpose: Serial to Parallel Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - 74VHC164FT(BE) - 039012-74VHC164FT(BE) - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - 74VHC164FT(BE)
039012-74VHC164FT(BE)
Logic - Logic - Shift Registers - 74VHC164FT(BE) 039012-74VHC164FT(BE)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 039012-74VHC164FT(BE ) Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Purpose: Serial to Parallel Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 039012-74VHC164FT(BE)
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Purpose: Serial to Parallel
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 039012-74VHC164FT(BE)
Product Name Logic - Logic - Shift Registers - 74VHC164FT(BE)
Supply Voltage 2 V ~ 5.5 V
Output Characteristics Push-Pull
Package Type SOP; SSOP; TSSOP; Other; 14-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Logic - Logic - Translators, Level Shifters - 74AVC8T245BQ,118 - 765263-74AVC8T245BQ,118 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
CD4094B-MIL CMOS 8-Stage Shift-and-Store Bus Register - 7702501EA - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP,DIESALE,WAFERSALE
Logic Family CMOS; CD4000
View Details
3 suppliers