Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 806468-74VHC157FT
Packaging: Reel
Type: Multiplexer
Mounting Style: SMD
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Supplier Device Package: 16-TSSOPB
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
IC MULTIPLEXER 4 X 2:1 16TSSOPB Product overview: 74VHC157FT from Toshiba Electronic Devices and Storage Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74VHC157FT can be used for catalog matching and distributor lookup.
Multiplexer 4 x 2:1 16-TSSOPB
Multiplexer 4 x 2:1 16-TSSOPB
Multiplexer 4 x 2:1 16-TSSOPB
IC MULTIPLEXER 4 X 2:1 16TSSOPB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 806468-74VHC157FT | 743-74VHC157FT | 74VHC157FTTR-ND | 74VHC157FT |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - 74VHC157FT | Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Standards and Certifications | RoHS | |||
| Power Dissipation | 180 milliwatts |