Toshiba Corporation Signal Switches, Multiplexers, Decoders 74VHC138FT

Description
Decoder 1 x 3:8 16-TSSOP
Description
Decoder 1 x 3:8 16-TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The 74VHC138FT is a high-speed CMOS 3-to-8 line decoder designed for low power dissipation and high noise immunity. It operates with a supply voltage range of 2.0 to 5.5 V and features a typical propagation delay of 5.7 ns at 5 V. The device includes three binary select inputs (A, B, C) that determine which of the eight outputs (Y0 to Y7) will be activated. When the enable input G1 is low or either of the inputs 2A or 2B is high, the decoding function is disabled, and all outputs are set high. This decoder is suitable for interfacing between 5 V and 3 V systems and can be used in applications requiring address decoding for memory systems. It also includes input protection that allows for input voltages up to 5.5 V regardless of the supply voltage, preventing damage from mismatched voltage levels. The 74VHC138FT is pin and function compatible with the 74ALS138, making it a versatile choice for various digital applications.

Datasheet Summary
Powered by GS/AI

The 74VHC138FT is a high-speed CMOS 3-to-8 line decoder designed for low power dissipation and high noise immunity. It operates with a supply voltage range of 2.0 to 5.5 V and features a typical propagation delay of 5.7 ns at 5 V. The device includes three binary select inputs (A, B, C) that determine which of the eight outputs (Y0 to Y7) will be activated. When the enable input G1 is low or either of the inputs 2A or 2B is high, the decoding function is disabled, and all outputs are set high. This decoder is suitable for interfacing between 5 V and 3 V systems and can be used in applications requiring address decoding for memory systems. It also includes input protection that allows for input voltages up to 5.5 V regardless of the supply voltage, preventing damage from mismatched voltage levels. The 74VHC138FT is pin and function compatible with the 74ALS138, making it a versatile choice for various digital applications.

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 74VHC138FT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
74VHC138FT
Signal Switches, Multiplexers, Decoders 74VHC138FT
Decoder 1 x 3:8 16-TSSOP

Decoder 1 x 3:8 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74VHC138FT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
74VHC138FT
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 74VHC138FT
IC DECODER 1 X 3:8 16TSSOP

IC DECODER 1 X 3:8 16TSSOP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers
Product Number 74VHC138FT 74VHC138FT
Product Name Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 2V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 54AC158FMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type 16-CFlatpack
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74HCT138D,652 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers