The 74VHC08FT is a quad 2-input AND gate designed using advanced high-speed CMOS technology. It operates with a supply voltage range of 2.0 V to 5.5 V and features a typical propagation delay of 4.3 ns at 5.0 V, making it suitable for high-speed applications. The device has low power dissipation, with a maximum supply current of 2.0 µA at 25 °C, and offers high noise immunity with minimum input noise levels of 28% of VCC. It includes input protection that allows for input voltages from 0 to 5.5 V, enabling compatibility between 5 V and 3 V systems. The 74VHC08FT is packaged in a TSSOP14B format and is compliant with AEC-Q100 reliability standards, making it suitable for automotive applications.
IC GATE AND 4CH 2-INP 14TSSOP Product overview: 74VHC08FT from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHC08FT can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1009847-74VHC08FT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Alternative Parts (Cross-Reference): SN74AHC08RGYR; 74VHC08FT(BE); SN74AHC08RGYRG4;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
IC AND 4-CIR 2-IN 14-TSSOP
IC AND 4-CIR 2-IN 14-TSSOP
AND Gate IC 4 Channel 14-TSSOP
CMOS IC Quad AND Gate 2-input TSSOP14B
CMOS IC Quad AND Gate 2-input TSSOP14B
CMOS IC Quad AND Gate 2-input TSSOP14B
Logic Gates CMOS 2INPUT AND GATE TSSOP 14PIN
IC GATE AND 4CH 2-INP 14TSSOP
AND Gate IC 4 Channel 14-TSSOP
IC GATE AND 4CH 2-INP 14TSSOP
IC GATE AND 4CH 2-INP 14TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74VHC08FT | 1009847-74VHC08FT | 264-74VHC08FTDKR-ND | 1713313 | 1713594P | 74VHC08FT | 74VHC08FT | 74VHC08FT | 74VHC08FT | 74VHC08FT |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - 74VHC08FT | Gates and Inverters | Logic Gates | Logic Gates | Logic Gates | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | AND; AND | NOT; AND; AND Gate | AND | AND; And | AND; AND | AND; AND Gate | AND; AND Gate | AND | NOT; AND | |
| Supply Voltage | 2V ~ 5.5V | 2 V ~ 5.5 V | 2V ~ 5.5V | 5.5 v | 2V ~ 5.5V | 2V ~ 5.5V | 1.5V (Low), 0.5V (High) | |||
| Logic Family | VHC | TTL; CMOS; And | AND | |||||||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 7.9 ns | 7.9 ns | 7.9 ns | 15.5 ns | 7.9 ns |