The 74VHC04FT is a hex inverter IC designed using advanced high-speed CMOS technology, offering performance comparable to Bipolar Schottky TTL while maintaining low power consumption. It operates within a supply voltage range of 2.0 to 5.5 V and features a typical propagation delay time of 3.8 ns at 5.0 V. The device is characterized by low power dissipation, with a maximum supply current of 2.0 µA at 25 °C, and high noise immunity, ensuring reliable operation in various applications. This inverter includes input protection that allows for input voltages from 0 to 5.5 V, making it suitable for interfacing between 5 V and 3 V systems. The 74VHC04FT is compliant with AEC-Q100 reliability standards, making it suitable for automotive applications. It is packaged in a TSSOP14B format, facilitating integration into compact designs. The device is pin and function compatible with other 74 series inverters, providing flexibility in design choices.
IC INVERTER 6CH 1-INP 14TSSOPB Product overview: 74VHC04FT from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHC04FT can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 14-TSSOPB
IC INV 6-CIR 1-IN 14-TSSOPB
IC INV 6-CIR 1-IN 14-TSSOPB
CMOS IC HEX Inverter 6-Element TSSOP14B
CMOS IC HEX Inverter 6-Element TSSOP14B
CMOS IC HEX Inverter 6-Element TSSOP14B
IC INVERTER 6CH 6-INP 14TSSOPB
IC INVERTER 6CH 1-INP 14TSSOPB
Inverter IC 6 Channel 14-TSSOPB
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74VHC04FT | 264-74VHC04FTTR-ND | 1713586P | 1713586 | 74VHC04FT | 74VHC04FT | 74VHC04FT |
| Product Name | Logic IC | Gates and Inverters | Inverters ICs | Inverters ICs | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT; Inverter | NOT; Inverter | NOT | NOT | NOT; Inverter |
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | ||||
| Logic Family | VHC | TTL; CMOS; Inverter | TTL; CMOS; Inverter | ||||
| Inputs | 1 | 1 | 1 | ||||
| Propagation Delay | 7.5 ns | 7.5 ns | 13.5 ns |