NAND Gate IC 4 Channel Open Drain 14-TSSOP
NAND Gate IC 4 Channel Open Drain 14-TSSOP
NAND Gate IC 4 Channel Open Drain 14-TSSOP
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1009841-74VHC03FT
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
IC GATE NAND 4CH 2-INP 14TSSOP Product overview: 74VHC03FT from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHC03FT can be used for catalog matching and distributor lookup.
IC GATE NAND 4CH 2-INP 14TSSOP
NAND Gate IC 4 Channel Open Drain 14-TSSOP
IC GATE NAND OD 4CH 2-IN 14TSSOP
IC GATE NAND 4CH 2-INP 14-TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74VHC03FTCT-ND | 1009841-74VHC03FT | 705-74VHC03FT | 74VHC03FT | 74VHC03FT | 74VHC03FT | 4669-74VHC03FT | 74VHC03FT |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - 74VHC03FT | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | IC GATE NAND 4CH 2-INP 14-TSSOP | Logic Gates |
| Gate Type | NAND | NOT; NAND; NAND Gate | NAND; NAND | NAND | NAND; NAND Gate | NOT; NAND | NAND | |
| Supply Voltage | 2V ~ 5.5V | 2 V ~ 5.5 V | 2V ~ 5.5V | 2V ~ 5.5V | 1.5V (Low), 0.5V (High) | 5V; 5V | ||
| Output Type | Open Drain | |||||||
| Inputs | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 7.5 ns | 7.5 ns | 7.5 ns | 7.5 ns |