Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 165656-74VCX541
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Supply Voltage - Operating: 1.2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 165656-74VCX541 |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VCX541 |
| Supply Voltage (VS) | 1.2 to 3.6 volts |