Win Source Part Number: 1371170-74LCX32FT
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Toshiba Semiconductor and Storage
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOPB
Base Product Number: 74LCX32
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Voltage - Supply: 1.65V ~ 3.6V
Logic Type: OR Gate
Number of Circuits: 4
Number of Inputs: 2
Current - Quiescent (Max): 10 µA
Current - Output High, Low: 24mA, 24mA
Input Logic Level - Low: 0.7V ~ 0.8V
Input Logic Level - High: 1.7V ~ 2V
Max Propagation Delay @ V, Max CL: 6.5ns @ 3.3V, 50pF
IC OR 4-CIR 2-IN 14-TSSOPB
IC OR 4-CIR 2-IN 14-TSSOPB
IC OR 4-CIR 2-IN 14-TSSOPB
IC GATE OR 4CH 2-INP 14TSSOPB Product overview: 74LCX32FT from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX32FT can be used for catalog matching and distributor lookup.
10uA 1.65V~3.6V 4 6.5ns@3.3V,50pF ORGate TSSOP-14-175mil Gates ROHS
IC GATE OR 4CH 2-INP 14TSSOPB
Logic Gates LV CMOS IC 24mA 3.6V 5.5ns
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1371170-74LCX32FT | 264-74LCX32FTCT-ND | 705-74LCX32FT | 74LCX32FT | 74LCX32FT | 74LCX32FT | 74LCX32FT |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic IC | Gates and Inverters | Logic ICs >> Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates |
| Gate Type | NOT; OR; OR Gate | OR | OR; OR | OR; OR Gate | OR | ||
| Supply Voltage | 1.65V ~ 3.6V | 1.65V ~ 3.6V | 1.65V ~ 3.6V | 3.6V; 1.65V ~ 3.6V | 1.65V~3.6V | 3.6V | |
| Logic Family | CMOS | LCX | |||||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 6.5 ns | 6.5 ns | 6.5 ns | 6.5 ns |