The 74LCX244FT is a low-voltage octal bus buffer designed for 3.3 V systems, featuring 5 V tolerant inputs and outputs. It operates with a supply voltage range of 1.65 to 3.6 V and achieves high-speed performance with a maximum propagation delay of 6.5 ns at 3.0 to 3.6 V. The device supports output currents of 24 mA minimum and includes power-down protection on all inputs and outputs. It is a non-inverting 3-state buffer with two active-low output enables, making it suitable for interfacing with 3-state memory address drivers. The product is packaged in a TSSOP20B format and is pin and function compatible with other 74 series buffers. All inputs are equipped with static discharge protection circuits.
IC BUF NON-INVERT 3.6V 20TSSOP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | 74LCX244FT |
| Product Name | Logic - Buffers, Drivers, Receivers, Transceivers |
| Device Type | Transceiver |