Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 857931-74LCX126FT
Series: 74LCX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOPB
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TD62082
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOPB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8542.39.0001
Other Part Number: 74LCX126FT(AE)CT, 74LCX126FT(AE)DKR-ND
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP
IC BUF NON-INVERT 3.6V 14TSSOP
IC BUF NON-INVERT 3.6V 14TSSOP
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 857931-74LCX126FT | 74LCX126FTCT-ND | 74LCX126FT | 74LCX126FT |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX126FT | Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |