IC AND 4-CIR 2-IN 14-TSSOP
IC AND 4-CIR 2-IN 14-TSSOP
AND Gate IC 4 Channel 14-TSSOP
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 736615-74LCX08FT
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 14-TSSOP
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V
Current - Quiescent (Maximum): 10μA
Max Propagation Delay at V, Max CL: 5.5ns at 3.3V, 50pF
IC GATE AND 4CH 2-INP 14TSSOP Product overview: 74LCX08FT from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX08FT can be used for catalog matching and distributor lookup.
IC GATE AND 4CH 2-INP 14TSSOP
IC GATE AND 4CH 2-INP 14TSSOP
IC GATE AND 4CH 2-INP 14TSSOP
AND Gate IC 4 Channel 14-TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 264-74LCX08FTDKR-ND | 736615-74LCX08FT | 705-74LCX08FT | 74LCX08FT | 74LCX08FT | 74LCX08FT | 74LCX08FT |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - 74LCX08FT | Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | AND | NOT; AND; AND Gate | AND; AND | AND; AND Gate | NOT; AND | AND | AND; AND Gate |
| Supply Voltage | 1.65V ~ 3.6V | 1.65V ~ 3.6V | 1.65V ~ 3.6V | 1.65V ~ 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V | 3.6V; 1.65V ~ 3.6V |
| Inputs | 2 | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 5.5 ns | 5.5 ns | 5.5 ns | 5.5 ns | |||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |