Toshiba America Electronic Components, Inc. Logic - Logic - Gates and Inverters - 74LCX04FT(AE) 74LCX04FT(AE)

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 765546-74LCX04FT(AE) Series: 74LCX Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Max Propagation Delay @ V, Max CL: 5.2ns @ 3.3V, 50pF Logic Level - Low: 0.7 V ~ 0.8 V Logic Level - High: 1.7 V ~ 2 V Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TSSOP Maximum Quiescent Current: 10μA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 765546-74LCX04FT(AE) Series: 74LCX Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Max Propagation Delay @ V, Max CL: 5.2ns @ 3.3V, 50pF Logic Level - Low: 0.7 V ~ 0.8 V Logic Level - High: 1.7 V ~ 2 V Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TSSOP Maximum Quiescent Current: 10μA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74LCX04FT(AE) - 765546-74LCX04FT(AE) - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LCX04FT(AE)
765546-74LCX04FT(AE)
Logic - Logic - Gates and Inverters - 74LCX04FT(AE) 765546-74LCX04FT(AE)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 765546-74LCX04FT(AE) Series: 74LCX Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Max Propagation Delay @ V, Max CL: 5.2ns @ 3.3V, 50pF Logic Level - Low: 0.7 V ~ 0.8 V Logic Level - High: 1.7 V ~ 2 V Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TSSOP Maximum Quiescent Current: 10μA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 765546-74LCX04FT(AE)
Series: 74LCX
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 6
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Max Propagation Delay @ V, Max CL: 5.2ns @ 3.3V, 50pF
Logic Level - Low: 0.7 V ~ 0.8 V
Logic Level - High: 1.7 V ~ 2 V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-TSSOP
Maximum Quiescent Current: 10μA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 765546-74LCX04FT(AE)
Product Name Logic - Logic - Gates and Inverters - 74LCX04FT(AE)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9080702Q2A - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; J-FET
View Details
Current Sensing Amplifiers - 1897306 - RS Components, Ltd.
Specs
Device Type Current Sense Amplifier
Standards and Certifications RoHS
Package Type SOT; SOT23; Sot-23
View Details
Analog - MTLT1078QH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Isolating amplifiers - 857-401 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details