IC NOR 4-CIR 2-IN 14-TSSOPB
IC NOR 4-CIR 2-IN 14-TSSOPB
IC NOR 4-CIR 2-IN 14-TSSOPB
IC GATE NOR 4CH 2-INP 14TSSOPB Product overview: 74LCX02FT from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX02FT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1371166-74LCX02FT
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Toshiba Semiconductor and Storage
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOPB
Base Product Number: 74LCX02
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Voltage - Supply: 1.65V ~ 3.6V
Logic Type: NOR Gate
Number of Circuits: 4
Number of Inputs: 2
Current - Quiescent (Max): 40 µA
Current - Output High, Low: 24mA, 24mA
Input Logic Level - Low: 0.7V ~ 0.8V
Input Logic Level - High: 1.7V ~ 2V
Max Propagation Delay @ V, Max CL: 6ns @ 3.3V, 50pF
Logic Gates LV CMOS IC 24mA 3.6V 5.2ns
NOR Gate IC 4 Channel 14-TSSOPB
IC GATE NOR 4CH 2-INP 14TSSOPB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 264-74LCX02FTTR-ND | 705-74LCX02FT | 1371166-74LCX02FT | 74LCX02FT | 74LCX02FT | 74LCX02FT |
| Product Name | Gates and Inverters | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOR | NOR; NOR | NOT; NOR; NOR Gate | NOR; NOR Gate | NOR | |
| Supply Voltage | 1.65V ~ 3.6V | 1.65V ~ 3.6V | 1.65V ~ 3.6V | 3.6V; 1.65V ~ 3.6V | 3.6V | |
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 6 ns | 6 ns | 6 ns | |||
| Low Level Output Current (Sink) | 24 mA | 24 mA |