1 Circuit IC Switch 8:1 120Ohm 16-SOIC
1 Circuit IC Switch 8:1 120Ohm 16-SOIC
1 Circuit IC Switch 8:1 120Ohm 16-SOIC
IC MUX 8:1 120OHM 16SOIC Product overview: 74HCT4051D from Toshiba Electronic Devices and Storage Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 120OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74HCT4051D can be used for catalog matching and distributor lookup.
IC MUX/DEMUX 8X1 16SOIC
1 Circuit IC Switch 8:1 120Ohm 16-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 74HCT4051DCT-ND | 747-74HCT4051D | 74HCT4051D | 74HCT4051D |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 120OHM Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 8x1 | |||
| Supply Voltage (VS) | 1 to 5.5 volts | |||
| Ron | 120 ohms | 6 ohms | 6 ohms | 120 ohms |
| Bandwidth | 180 MHz | 180 MHz | 180 MHz | 180 MHz |
| tON | 39 ns |