Toshiba Electronics (UK) Ltd Flip Flop ICs 74HC74D

Description
CMOS IC Dual D-Type Flip Flop SOIC14
Request a Quote Datasheet
Description
CMOS IC Dual D-Type Flip Flop SOIC14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flop ICs - 1713006 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flip Flop ICs
1713006
Flip Flop ICs 1713006
CMOS IC Dual D-Type Flip Flop SOIC14

CMOS IC Dual D-Type Flip Flop SOIC14

Supplier's Site
Flip Flop ICs - 1713146P - RS Components, Ltd.
Corby, Northants, United Kingdom
Flip Flop ICs
1713146P
Flip Flop ICs 1713146P
CMOS IC Dual D-Type Flip Flop SOIC14

CMOS IC Dual D-Type Flip Flop SOIC14

Supplier's Site
Flip Flop ICs - 1713146 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flip Flop ICs
1713146
Flip Flop ICs 1713146
CMOS IC Dual D-Type Flip Flop SOIC14

CMOS IC Dual D-Type Flip Flop SOIC14

Supplier's Site
Logic - Flip Flops - 74HC74D - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74HC74D
Logic - Flip Flops 74HC74D
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74HC74D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74HC74D
Integrated Circuits (ICs) - Logic - Flip Flops 74HC74D
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site
Flip Flops - 74HC74D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74HC74D
Flip Flops 74HC74D
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1713006 1713146P 74HC74D 74HC74D 74HC74D
Product Name Flip Flop ICs Flip Flop ICs Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered
Output Characteristics Differential CMOS
Propagation Delay 190 ns
Package Type Soic; SOIC SOIC; SOIC 14-SOIC (0.154\", 3.90mm Width); SOIC
Logic Family 74hc HCMOS; 74HC
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT377 Octal Edge-Triggered D-type Flip-Flops With Clock Enable - 5962-9314801Q2A - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
3 suppliers
Flip Flops - 74AHC74PW/S400J - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 2V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details