IC SWITCH SPDTX3 100OHM 16TSSOPB
IC SWITCH SPDTX3 100OHM 16TSSOPB
IC SWITCH SPDTX3 100OHM 16TSSOPB
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 264-74HC4053FTDKR-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 |
| Supply Voltage (VS) | 2 to 6 volts |
| Ron | 100 ohms |
| Bandwidth | 200 MHz |
| tON | 38 ns |