Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1008445-74HC4050D(BJ
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 6
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Portable Devices, Power Management
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 1008445-74HC4050D(BJ) |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC4050D(BJ) |
| Supply Voltage (VS) | 2 to 6 volts |