IC MULTIVIBRATOR 40NS 16SOIC Product overview: 74HC123D from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-74HC123D can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 711-74HC123D |
| Product Name | Logic IC |
| Gate Type | Monostable Multivibrator |
| Supply Voltage | 2 V ~ 6 V |
| Logic Family | HC |
| Propagation Delay | 40 ns |