CMOS IC HEX Inverter 6-Element SOIC14
CMOS IC HEX Inverter 6-Element SOIC14
CMOS IC HEX Inverter 6-Element SOIC14
Inverter IC 6 Channel 14-SOIC
Inverter IC 6 Channel 14-SOIC
Inverter IC 6 Channel 14-SOIC
Inverter IC 6 Channel 14-SOIC
IC INVERTER 6CH 6-INP 14SOIC
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1713374 | 1713461P | 74HC04DDKR-ND | 74HC04D | 74HC04D |
| Product Name | Inverters ICs | Inverters ICs | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT; Inverter | NOT | NOT; Inverter | NOT |
| Supply Voltage | 6 v | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | |
| Output Type | Buffered | Buffer | |||
| Logic Family | CMOS; Inverter | CMOS; Inverter | |||
| Propagation Delay | 130 ns | 13 ns |