IC GATE NAND 4CH 2-INP 14SOIC Product overview: 74HC00D from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC00D can be used for catalog matching and distributor lookup.
CMOS IC Quad NAND Gate 2-input SOIC14
CMOS IC Quad NAND Gate 2-input SOIC14
CMOS IC Quad NAND Gate 2-input SOIC14
NAND Gate IC 4 Channel 14-SOIC
NAND Gate IC 4 Channel 14-SOIC
NAND Gate IC 4 Channel 14-SOIC
IC GATE NAND 4CH 2-INP 14SOIC
IC GATE NAND 4CH 2-INP 14SOIC
NAND Gate IC 4 Channel 14-SOIC
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74HC00D | 1713425 | 1713425P | 74HC00DDKR-ND | 74HC00D | 74HC00D | 74HC00D |
| Product Name | Logic IC | Logic Gates | Logic Gates | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NAND; NAND | AND; NAND; Nand | AND; NAND; NAND | NAND | NOT; NAND | NAND | NAND; NAND Gate |
| Supply Voltage | 2V ~ 6V | 6 v | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | ||
| Logic Family | HC | Nand | NAND | ||||
| Inputs | 2 | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 13 ns | 135 ns | 13 ns |