NAND Gate 4-Element 2-IN CMOS 14-Pin SOIC T/R Product overview: 74HC00D(BJ) from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC00D(BJ) can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1013649-74HC00D(BJ)
Number of Circuits: 4
Mounting: SMD (SMT)
Number of Inputs: 2
Number of Channels: 4
Number of Pins: 14
High Level Output Current: 5.2 mA
Low Level Output Current: 5.2 mA
Quiescent Current: 1 µA
Propagation Delay: 13 ns
Categories: Logic - Gates and Inverters
Case / Package: SOP
Alternative Parts (Cross-Reference): SN74HC03NSR; SN74LVC00ANSR; SN74HC00NSR; 74VHCT00ASJ;
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8542390000
Logic Function: NAND
NAND GATE, 4-ELEMENT, SOIC-14 ROHS COMPLIANT: YES
Logic Gates CMOS Quad 2-Input NAND Gate
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74HC00D(BJ) | 1013649-74HC00D(BJ) | 08AK8486 | 74HC00D(BJ) |
| Product Name | SOIC Logic IC | Logic - Logic - Gates and Inverters - 74HC00D(BJ) | Nand Gate, 4-Element, Soic-14 Rohs Compliant Toshiba | Logic Gates |
| Gate Type | NAND; NAND | NOT | ||
| Logic Family | HC | CMOS | ||
| Power Dissipation | 500 milliwatts | |||
| Operating Temperature | -40 C (-40 F) | -40 C (-40 F) |