Toshiba America Electronic Components, Inc. RF Detectors - 31275FN 31275FN

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 075694-31275FN Packaging: Reel - TR Frequency: 240MHz to 450MHz RF Type: AM, FM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 24-SSOP Supply Voltage - Operating: 2.4 V to 5.5 V Operating Supply Current: 7.3mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 075694-31275FN Packaging: Reel - TR Frequency: 240MHz to 450MHz RF Type: AM, FM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 24-SSOP Supply Voltage - Operating: 2.4 V to 5.5 V Operating Supply Current: 7.3mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Detectors - 31275FN - 075694-31275FN - Win Source Electronics
Laguna Hills, CA, United States
RF Detectors - 31275FN
075694-31275FN
RF Detectors - 31275FN 075694-31275FN
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 075694-31275FN Packaging: Reel - TR Frequency: 240MHz to 450MHz RF Type: AM, FM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 24-SSOP Supply Voltage - Operating: 2.4 V to 5.5 V Operating Supply Current: 7.3mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 075694-31275FN
Packaging: Reel - TR
Frequency: 240MHz to 450MHz
RF Type: AM, FM
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 24-SSOP
Supply Voltage - Operating: 2.4 V to 5.5 V
Operating Supply Current: 7.3mA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 075694-31275FN
Product Name RF Detectors - 31275FN
Frequency 2.40E8 to 4.50E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-335 5315TC-335XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details