Toshiba America Electronic Components, Inc. 100V 0.6A MOSFET Transistor 2SK941

Description
Trans MOSFET N-CH Si 100V 0.6A 3-Pin TO-92 Mod Product overview: 2SK941 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 0.6A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK941 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH Si 100V 0.6A 3-Pin TO-92 Mod Product overview: 2SK941 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 0.6A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK941 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 0.6A MOSFET Transistor
288-2SK941
100V 0.6A MOSFET Transistor 288-2SK941
Trans MOSFET N-CH Si 100V 0.6A 3-Pin TO-92 Mod Product overview: 2SK941 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 0.6A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK941 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 100V 0.6A 3-Pin TO-92 Mod Product overview: 2SK941 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 0.6A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK941 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 160614-2SK941 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
160614-2SK941
Discrete Semiconductor Products 160614-2SK941
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 160614-2SK941 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK941 Alternative Parts (Cross-Reference): 2SK941(TPE6); 2SK2110(T1-AZ); 2SK699; 2SK2962(F); Introduction Date: August 14, 2007 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 160614-2SK941
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK941
Alternative Parts (Cross-Reference): 2SK941(TPE6); 2SK2110(T1-AZ); 2SK699; 2SK2962(F);
Introduction Date: August 14, 2007
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SK941 160614-2SK941
Product Name 100V 0.6A MOSFET Transistor Discrete Semiconductor Products
Package Type TO-92; SOT3
Unlock Full Specs
to access all available technical data