Toshiba America Electronic Components, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK538 2SK538

Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037846-2SK538 Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037846-2SK538 Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK538 - 1037846-2SK538 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK538
1037846-2SK538
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK538 1037846-2SK538
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037846-2SK538 Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037846-2SK538
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
Transistor - 74192125 - Radwell International
Willingboro, NJ, United States
Transistor
74192125
Transistor 74192125
TRANSISTOR, MOSFET, N -CHANNEL, 900V DRAIN-SOURCE, 20V GATE-SOURCE, 3.5V GATE-THRESHOOLD, 3A, 100W, 55NS RISE, TO-3P. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, MOSFET, N -CHANNEL, 900V DRAIN-SOURCE, 20V GATE-SOURCE, 3.5V GATE-THRESHOOLD, 3A, 100W, 55NS RISE, TO-3P. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International
Product Category Transistors RF Transistors
Product Number 1037846-2SK538 74192125
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK538 Transistor
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.2 GHz, 125 Watt, 50 Volt GaN RF Power Transistor - QPD1008 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 17 dB
View Details
2 suppliers
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details