Toshiba America Electronic Components, Inc. 900V 7A Voltage Regulator IC 2SK4115

Description
Switching Regulator Applications / Trans MOSFET N-CH Si 900V 7A 3-Pin(3+Tab) TO-3PN Product overview: 2SK4115 from Toshiba Electronic Devices and Storage Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 7A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 900V, 7A, Voltage Regulator IC, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK4115 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Switching Regulator Applications / Trans MOSFET N-CH Si 900V 7A 3-Pin(3+Tab) TO-3PN Product overview: 2SK4115 from Toshiba Electronic Devices and Storage Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 7A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 900V, 7A, Voltage Regulator IC, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK4115 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore
900V 7A Voltage Regulator IC
288-2SK4115
900V 7A Voltage Regulator IC 288-2SK4115
Switching Regulator Applications / Trans MOSFET N-CH Si 900V 7A 3-Pin(3+Tab) TO-3PN Product overview: 2SK4115 from Toshiba Electronic Devices and Storage Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 7A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 900V, 7A, Voltage Regulator IC, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK4115 can be used for catalog matching and distributor lookup.

Switching Regulator Applications / Trans MOSFET N-CH Si 900V 7A 3-Pin(3+Tab) TO-3PN Product overview: 2SK4115 from Toshiba Electronic Devices and Storage Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 7A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 900V, 7A, Voltage Regulator IC, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK4115 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 160443-2SK4115 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
160443-2SK4115
Discrete Semiconductor Products 160443-2SK4115
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 160443-2SK4115 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK4115 Alternative Parts (Cross-Reference): FS7SM-18A; 2SK1502; FQA6N90C; FQA5N90-F109; Introduction Date: September 29, 2009 ECCN: EAR99 Country of Origin: China, Japan Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 160443-2SK4115
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK4115
Alternative Parts (Cross-Reference): FS7SM-18A; 2SK1502; FQA6N90C; FQA5N90-F109;
Introduction Date: September 29, 2009
ECCN: EAR99
Country of Origin: China, Japan
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Switching Voltage Regulators IC Voltage Regulators
Product Number 288-2SK4115 160443-2SK4115
Product Name 900V 7A Voltage Regulator IC Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data