Toshiba America Electronic Components, Inc. 600V 10A MOSFET Transistor 2SK4111

Description
Trans MOSFET N-CH Si 600V 10A 3-Pin(3+Tab) TO-220NIS Product overview: 2SK4111 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 10A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK4111 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH Si 600V 10A 3-Pin(3+Tab) TO-220NIS Product overview: 2SK4111 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 10A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK4111 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore
600V 10A MOSFET Transistor
288-2SK4111
600V 10A MOSFET Transistor 288-2SK4111
Trans MOSFET N-CH Si 600V 10A 3-Pin(3+Tab) TO-220NIS Product overview: 2SK4111 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 10A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK4111 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 600V 10A 3-Pin(3+Tab) TO-220NIS Product overview: 2SK4111 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 10A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK4111 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 160439-2SK4111 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
160439-2SK4111
Discrete Semiconductor Products 160439-2SK4111
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 160439-2SK4111 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK4111 Alternative Parts (Cross-Reference): NTE2927; TSM10NC60CFC0G; FCPF7N60YDTU; KF10N60F; Introduction Date: September 29, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 160439-2SK4111
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK4111
Alternative Parts (Cross-Reference): NTE2927; TSM10NC60CFC0G; FCPF7N60YDTU; KF10N60F;
Introduction Date: September 29, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SK4111 160439-2SK4111
Product Name 600V 10A MOSFET Transistor Discrete Semiconductor Products
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2222828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT323; SOT-323
View Details
 - LM5101CMYE/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type HVSSOP8
Packing Method Tape Reel; Tape & Reel
View Details
Dual N-channel 40 V, 19 mOhm standard level MOSFET - BUK7K18-40EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT1205
View Details
7 suppliers
Silicon Carbide MOSFET Discretes - AIMBG120R080M1 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details