Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 160432-2SK4105
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK4105
Alternative Parts (Cross-Reference): RDX080N50; ZDX080N50; STP8NC50FP; MDF10N50TH;
Introduction Date: September 29, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Trans MOSFET N-CH Si 500V 8A 3-Pin(3+Tab) TO-220NIS Product overview: 2SK4105 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 8A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK4105 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 160432-2SK4105 | 288-2SK4105 |
| Product Name | Discrete Semiconductor Products | 500V 8A MOSFET Transistor |
| Package Type | TO-220; SOT3 |