Toshiba America Electronic Components, Inc. 500V 5A MOSFET Transistor 2SK4104

Description
Trans MOSFET N-CH Si 500V 5A 3-Pin(3+Tab) TO-220NIS Product overview: 2SK4104 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK4104 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH Si 500V 5A 3-Pin(3+Tab) TO-220NIS Product overview: 2SK4104 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK4104 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 5A MOSFET Transistor
288-2SK4104
500V 5A MOSFET Transistor 288-2SK4104
Trans MOSFET N-CH Si 500V 5A 3-Pin(3+Tab) TO-220NIS Product overview: 2SK4104 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK4104 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 500V 5A 3-Pin(3+Tab) TO-220NIS Product overview: 2SK4104 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK4104 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 160431-2SK4104 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
160431-2SK4104
Discrete Semiconductor Products 160431-2SK4104
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 160431-2SK4104 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK4104 Alternative Parts (Cross-Reference): AOTF5N50L; 2SK1627; RDX050N50; 2SK2115-E; Introduction Date: September 29, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 160431-2SK4104
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK4104
Alternative Parts (Cross-Reference): AOTF5N50L; 2SK1627; RDX050N50; 2SK2115-E;
Introduction Date: September 29, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SK4104 160431-2SK4104
Product Name 500V 5A MOSFET Transistor Discrete Semiconductor Products
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data