Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 160391-2SK4042
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK4042
Alternative Parts (Cross-Reference): MDF10N50TH; UF840G-TF1-T; KHB9D0N50F2; FQPF9N50-NL;
Introduction Date: May 22, 2006
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Switching Regulator Applications / Trans MOSFET N-CH Si 500V 8A 3-Pin(3+Tab) TO-220NIS Product overview: 2SK4042 from Toshiba Electronic Devices and Storage Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 8A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500V, 8A, Voltage Regulator IC, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK4042 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 160391-2SK4042 | 288-2SK4042 |
| Product Name | Discrete Semiconductor Products | 500V 8A Voltage Regulator IC |