Toshiba America Electronic Components, Inc. 250V 4.5A MOSFET Transistor 2SK4021

Description
MOSFET N-CH 250V 4.5A PW-MOLD2 Product overview: 2SK4021 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 4.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK4021 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 250V 4.5A PW-MOLD2 Product overview: 2SK4021 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 4.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK4021 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250V 4.5A MOSFET Transistor
285-2SK4021
250V 4.5A MOSFET Transistor 285-2SK4021
MOSFET N-CH 250V 4.5A PW-MOLD2 Product overview: 2SK4021 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 4.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK4021 can be used for catalog matching and distributor lookup.

MOSFET N-CH 250V 4.5A PW-MOLD2 Product overview: 2SK4021 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 4.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK4021 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4021 - 093513-2SK4021 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4021
093513-2SK4021
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4021 093513-2SK4021
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 093513-2SK4021 Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 20W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: PW-MOLD2 Dimension: TO-251-3 Stub Leads, IPak Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 4.5A (Ta) Gate-Source Threshold Voltage: 3.5V @ 1mA Max Gate Charge: 10nC @ 10V Max Input Capacitance: 440pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1 Ohm @ 2.5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 093513-2SK4021
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 20W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: PW-MOLD2
Dimension: TO-251-3 Stub Leads, IPak
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 4.5A (Ta)
Gate-Source Threshold Voltage: 3.5V @ 1mA
Max Gate Charge: 10nC @ 10V
Max Input Capacitance: 440pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1 Ohm @ 2.5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-2SK4021 093513-2SK4021
Product Name 250V 4.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4021
Polarity N-Channel N-Channel; N-Channel
PD 20000 milliwatts 20000 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data