Toshiba America Electronic Components, Inc. 100V 5A MOSFET Transistor 2SK4019

Description
Trans MOSFET N-CH Si 100V 5A 3-Pin(3+Tab) PW-Mold2 Product overview: 2SK4019 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK4019 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH Si 100V 5A 3-Pin(3+Tab) PW-Mold2 Product overview: 2SK4019 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK4019 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 5A MOSFET Transistor
288-2SK4019
100V 5A MOSFET Transistor 288-2SK4019
Trans MOSFET N-CH Si 100V 5A 3-Pin(3+Tab) PW-Mold2 Product overview: 2SK4019 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK4019 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 100V 5A 3-Pin(3+Tab) PW-Mold2 Product overview: 2SK4019 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK4019 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 160381-2SK4019 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
160381-2SK4019
Discrete Semiconductor Products 160381-2SK4019
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 160381-2SK4019 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK4019 Alternative Parts (Cross-Reference): STU6NF10; SFT1443-W; SFT1443-H; 2SK1060; Introduction Date: March 06, 2005 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 160381-2SK4019
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK4019
Alternative Parts (Cross-Reference): STU6NF10; SFT1443-W; SFT1443-H; 2SK1060;
Introduction Date: March 06, 2005
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2023
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SK4019 160381-2SK4019
Product Name 100V 5A MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data