Toshiba Imaging Systems Division Single FETs, MOSFETs 2SK4017(Q)

Description
N-Channel 60V 5A (Ta) 20W (Tc) Through Hole PW-MOLD2
Request a Quote Datasheet
Description
N-Channel 60V 5A (Ta) 20W (Tc) Through Hole PW-MOLD2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 2SK4017Q-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2SK4017Q-ND
Single FETs, MOSFETs 2SK4017Q-ND
N-Channel 60V 5A (Ta) 20W (Tc) Through Hole PW-MOLD2

N-Channel 60V 5A (Ta) 20W (Tc) Through Hole PW-MOLD2

Buy Now Datasheet
Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Manufacturer: Toshiba Semiconductor and Storage Category: Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs Series: U-MOSIII Package: Bulk Package / Case: TO-251-3 Stub Leads, IPak Supplier Device Package: PW-MOLD2 Mounting Type: Through Hole Operating Temperature: 150°C (TJ) Base Product Number: 2SK4017 Power Dissipation (Max): 20W (Tc)

Manufacturer: Toshiba Semiconductor and Storage
Category: Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Series: U-MOSIII
Package: Bulk
Package / Case: TO-251-3 Stub Leads, IPak
Supplier Device Package: PW-MOLD2
Mounting Type: Through Hole
Operating Temperature: 150°C (TJ)
Base Product Number: 2SK4017
Power Dissipation (Max): 20W (Tc)

Buy Now Datasheet
Singapore, Singapore
60V 5A MOSFET Transistor
278-2SK4017(Q)
60V 5A MOSFET Transistor 278-2SK4017(Q)
MOSFET N-CH 60V 5A PW-MOLD2 Product overview: 2SK4017(Q) from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK4017(Q) can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 5A PW-MOLD2 Product overview: 2SK4017(Q) from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK4017(Q) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 2SK4017(Q) - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
2SK4017(Q)
Single FETs, MOSFETs 2SK4017(Q)
MOSFET N-CH 60V 5A PW-MOLD2

MOSFET N-CH 60V 5A PW-MOLD2

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
2SK4017(Q)
Triode/MOS Tube/Transistor >> MOSFETs 2SK4017(Q)
60V 5A 100mΩ@10V,2.5A 20W 2.5V@1mA N Channel TO-251(IPAK) MOSFETs ROHS

60V 5A 100mΩ@10V,2.5A 20W 2.5V@1mA N Channel TO-251(IPAK) MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SK4017(Q) - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK4017(Q)
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK4017(Q)
MOSFET N-CH 60V 5A PW-MOLD2

MOSFET N-CH 60V 5A PW-MOLD2

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2SK4017Q-ND 278-2SK4017(Q) 2SK4017(Q) 2SK4017(Q) 2SK4017(Q)
Product Name Single FETs, MOSFETs Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs 60V 5A MOSFET Transistor Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-251-3 Stub Leads, IPAK SOT3 Bulk TO-251-3 Stub Leads, IPak TO-252 (DPAK) TO-251-3 Stub Leads, IPak
PD 20000 milliwatts 20000 milliwatts 20000 milliwatts 20000 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Packing Method Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data